Taoglas Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SGGPD.18A

Description
Win Source Part Number: 1283249-SGGPD.18A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SGGP.18A Standard Package: 1 Frequency: 1.575GHz, 1.602GHz Supplied Contents: Board(s) ECCN: 7A994 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1261 Base Product Number: SGGPD.18
Request a Quote Datasheet
Description
Win Source Part Number: 1283249-SGGPD.18A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SGGP.18A Standard Package: 1 Frequency: 1.575GHz, 1.602GHz Supplied Contents: Board(s) ECCN: 7A994 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1261 Base Product Number: SGGPD.18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283249-SGGPD.18A - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283249-SGGPD.18A
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283249-SGGPD.18A
Win Source Part Number: 1283249-SGGPD.18A Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SGGP.18A Standard Package: 1 Frequency: 1.575GHz, 1.602GHz Supplied Contents: Board(s) ECCN: 7A994 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: 931-1261 Base Product Number: SGGPD.18

Win Source Part Number: 1283249-SGGPD.18A
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Antenna
Package: Bag
For Use With/Related Products: SGGP.18A
Standard Package: 1
Frequency: 1.575GHz, 1.602GHz
Supplied Contents: Board(s)
ECCN: 7A994
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: 931-1261
Base Product Number: SGGPD.18

Buy Now Datasheet
Antenna Evaluation Board - SGGPD.18A - Richardson RFPD
Downers Grove, IL, United States
Antenna Evaluation Board
SGGPD.18A
Antenna Evaluation Board SGGPD.18A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SGGPD.18A - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SGGPD.18A
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SGGPD.18A
ANTENNA GPS CERAMIC PATCH SMD

ANTENNA GPS CERAMIC PATCH SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283249-SGGPD.18A SGGPD.18A SGGPD.18A
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Antenna Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers
simpleRTK2B Micro - AS-RTK2B-MICRO-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,LHA-1+,FG873,50 OHM - TB-819+ - Mini-Circuits
Specs
Category Developement Board
View Details