Taoglas Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards SDWAD.01

Description
Win Source Part Number: 1283247-SDWAD.01 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SDWA.01 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: SDWAD01,931-1160
Request a Quote Datasheet
Description
Win Source Part Number: 1283247-SDWAD.01 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SDWA.01 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: SDWAD01,931-1160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards - 1283247-SDWAD.01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
1283247-SDWAD.01
Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards 1283247-SDWAD.01
Win Source Part Number: 1283247-SDWAD.01 Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards Type: Antenna Package: Bag For Use With/Related Products: SDWA.01 Standard Package: 1 Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz Supplied Contents: Board(s) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Mfr: Taoglas Limited Other Names: SDWAD01,931-1160

Win Source Part Number: 1283247-SDWAD.01
Category: Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Type: Antenna
Package: Bag
For Use With/Related Products: SDWA.01
Standard Package: 1
Frequency: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Supplied Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Mfr: Taoglas Limited
Other Names: SDWAD01,931-1160

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - SDWAD.01 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
SDWAD.01
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards SDWAD.01
KIT EVAL FOR SDWA.01

KIT EVAL FOR SDWA.01

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283247-SDWAD.01 SDWAD.01
Product Name Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864003 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details