2.4GHz, 5.8GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2.59dBi, 3.38dBi Solder Surface Mount
2.4GHz, 5.8GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2.59dBi, 3.38dBi Solder Surface Mount
2.4GHz, 5.8GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2.59dBi, 3.38dBi Solder Surface Mount
RF ANT 2.4GHZ/5.8GHZ CHIP SLD Product overview: SDWA.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4GHZ, 5.8GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 2.4GHZ, 5.8GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-SDWA.01 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1236180-SDWA.01
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: WLAN
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz
Height (Max): 0.059" (1.50mm)
Frequency Group: UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band): 2.4GHz, 5.8GHz
Antenna Type: Chip
Number of Bands: 2
VSWR: 2.5, 3
Gain: 2.59dBi, 3.38dBi
RF Family/Standard: WiFi
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8529.10.4040
Mfr: Taoglas Limited
Other Names: 931-1159-6,SDWA01,93
SMD ANTENNA, WI-FI, 2.442/5.5GHZ; Antenna Case Size:10mm x 4mm x 1.5mm; Centre Frequency 1:2.442GHz; Centre Frequency 2:5.5GHz; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Antennas 2.4/5.8GHz SMT Wi-Fi Ceramic
2.4GHz, 5.8GHz WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz 2.59dBi, 3.38dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1159-1-ND | 875-SDWA.01 | SDWA.01 | 72AC6629 | SDWA.01 | SDWA.01 |
| Product Name | RF Antennas | 2.4GHZ 5.8GHZ Rf Antenna | RF/IF and RFID - RF Antennas | Smd Antenna, Wi-Fi, 2.442/5.5Ghz; Antenna Case Size Taoglas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; WLAN | RF Testing | WLAN | |||
| Primary Frequency Range | 2400.0 to 5800.0 MHz | |||||
| Gain | 2.59 to 3.38 dB | |||||
| VSWR | 2.5 to 3 :1 |