Taoglas RF Antennas PC4212.07.0065A.BY

Description
LOWER PROFILE CELLULAR PCB ANTEN
Request a Quote Datasheet
Description
LOWER PROFILE CELLULAR PCB ANTEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-PC4212.07.0065A.BY-ND - DigiKey
Thief River Falls, MN, United States
LOWER PROFILE CELLULAR PCB ANTEN

LOWER PROFILE CELLULAR PCB ANTEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-PC4212.07.0065A.BY-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 3G, 4G, Cat-M, IoT, NB-IoT
Primary Frequency Range 753.0 to 2495.0 MHz
Gain 1.67 to 5.18 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers