Taoglas RF Antennas PC303.A.001

Description
PC303 3-IN-1 GNSS, CELLULAR AND
Request a Quote Datasheet
Description
PC303 3-IN-1 GNSS, CELLULAR AND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-PC303.A.001-ND - DigiKey
Thief River Falls, MN, United States
PC303 3-IN-1 GNSS, CELLULAR AND

PC303 3-IN-1 GNSS, CELLULAR AND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-PC303.A.001-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; GNSS, Wi-Fi
Primary Frequency Range 657.5 to 6525.0 MHz
Gain 1.27 to 5.76 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 1367702 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Gain 1.8 dB
View Details