Taoglas RF Antennas OMB.868.A10F21

Description
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-OMB.868.A10F21-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount

868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - OMB.868.A10F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.868.A10F21
RF Antennas OMB.868.A10F21
868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount

868MHz ISM Whip, Straight RF Antenna 860MHz ~ 870MHz 10dBi N Type Female Bracket Mount

Buy Now Datasheet
Whip Antenna, 860-870Mhz, 10Dbi Rohs Compliant Taoglas - 29AK2805 - Newark, An Avnet Company
Chicago, IL, United States
Whip Antenna, 860-870Mhz, 10Dbi Rohs Compliant Taoglas
29AK2805
Whip Antenna, 860-870Mhz, 10Dbi Rohs Compliant Taoglas 29AK2805
WHIP ANTENNA, 860-870MHZ, 10DBI ROHS COMPLIANT: YES

WHIP ANTENNA, 860-870MHZ, 10DBI ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 931-OMB.868.A10F21-ND OMB.868.A10F21 29AK2805
Product Name RF Antennas RF Antennas Whip Antenna, 860-870Mhz, 10Dbi Rohs Compliant Taoglas
Applications ISM ISM
Primary Frequency Range 868.0 MHz
Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details