Taoglas RF Antennas MAT.176C

Description
RF Antenna
Request a Quote Datasheet
Description
RF Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MAT.176C-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-MAT.176C-ND
RF Antennas 931-MAT.176C-ND
RF Antenna

RF Antenna

Buy Now Datasheet
RF Antennas - MAT.176C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAT.176C
RF Antennas MAT.176C
1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 3.4GHz, 3.925GHz, 5.537GHz 5G, HSPA, HSPA+, LTE, WCDMA PCB Trace RF Antenna 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.2GHz ~ 3.5GHz, 3.3GHz ~ 4.65GHz, 5.15GHz ~ 5.925GHz 3.18dBi, 3.88dBi, 3.88dBi, 5.06dBi, 3.28dBi, 4.39dBi, 4.44dBi IPEX MHF4L Surface Mount

1.795GHz, 1.92GHz, 2.045GHz, 2.495GHz, 3.4GHz, 3.925GHz, 5.537GHz 5G, HSPA, HSPA+, LTE, WCDMA PCB Trace RF Antenna 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz, 3.2GHz ~ 3.5GHz, 3.3GHz ~ 4.65GHz, 5.15GHz ~ 5.925GHz 3.18dBi, 3.88dBi, 3.88dBi, 5.06dBi, 3.28dBi, 4.39dBi, 4.44dBi IPEX MHF4L Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-MAT.176C-ND MAT.176C
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 5G, HSPA, HSPA+, LTE, WCDMA 5G, HSPA, HSPA+, LTE, WCDMA
Primary Frequency Range 1795.0 to 5537.0 MHz
Gain 3.18 to 5.06 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers