Taoglas Multi-Band Antennas MA998.A.001

Description
8in1 Guardian
Request a Quote Datasheet
Description
8in1 Guardian
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 690807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690807
Multi-Band Antennas 690807
8in1 Guardian

8in1 Guardian

Supplier's Site
RF Antennas - 931-MA998.A.001-ND - DigiKey
Thief River Falls, MN, United States
8IN1 GUARDIAN - 1*GNSS 2M RG-174

8IN1 GUARDIAN - 1*GNSS 2M RG-174

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690807 931-MA998.A.001-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi
Primary Frequency Range 600.0 to ? MHz 657.5 to 6525.0 MHz
Gain 7.42 dB 2.31 to 7.42 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers