Taoglas RF Antennas MA997.A.003

Description
7IN1 GUARDIAN - 1*GNSS 2M RG-174
Request a Quote Datasheet
Description
7IN1 GUARDIAN - 1*GNSS 2M RG-174
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA997.A.003-ND - DigiKey
Thief River Falls, MN, United States
7IN1 GUARDIAN - 1*GNSS 2M RG-174

7IN1 GUARDIAN - 1*GNSS 2M RG-174

Buy Now Datasheet
Multi-Band Antennas - 690808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690808
Multi-Band Antennas 690808
7in1 Guardian

7in1 Guardian

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-MA997.A.003-ND 690808
Product Name RF Antennas Multi-Band Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Multi-band
Primary Frequency Range 657.5 to 6525.0 MHz 600.0 to ? MHz
Gain 2.31 to 7.42 dB 7.42 dB
Technology Type Panel
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details