788.5MHz, 1.223GHz, 1.2445GHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.5755GHz, 1.6015GHz, 1.955GHz, 2.54GHz, 4.15GHz, 5.5375GHz, 6.525GHz 3G, 4G, 5G, Beidou, GLONASS, GPS, GNSS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 960MHz, 1.207GHz ~ 1.239GHz, 1.241GHz ~ 1.248GHz, 1.427GHz ~ 1.518GHz, 1.559GHz ~ 1.563GHz, 1.563GHz ~ 1.587GHz, 1.564GHz ~ 1.587GHz, 1.593GHz ~ 1.61GHz, 1.71GHz ~ 2.2GHz, 2.39GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 4.2dBi, 3.2dBi, 2.2dBi, 0.9dBi, 3.7dBi, 3.7dBi, 0.8dBi, 4dBi, 4.5dBi, 5.4dBi, 6.6dBi SMA Male (2) Adhesive
COMBO ANTENNA, 5.15-5.925GHZ, -2.9DB ROHS COMPLIANT: YES
788.5MHz, 1.223GHz, 1.2445GHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.5755GHz, 1.6015GHz, 1.955GHz, 2.54GHz, 4.15GHz, 5.5375GHz, 6.525GHz 3G, 4G, 5G, Beidou, GLONASS, GPS, GNSS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 960MHz, 1.207GHz ~ 1.239GHz, 1.241GHz ~ 1.248GHz, 1.427GHz ~ 1.518GHz, 1.559GHz ~ 1.563GHz, 1.563GHz ~ 1.587GHz, 1.564GHz ~ 1.587GHz, 1.593GHz ~ 1.61GHz, 1.71GHz ~ 2.2GHz, 2.39GHz ~ 2.69GHz, 3.3GHz ~ 5GHz, 5.15GHz ~ 5.925GHz, 5.925GHz ~ 7.125GHz 2.1dBi, 4.2dBi, 3.2dBi, 2.2dBi, 0.9dBi, 3.7dBi, 3.7dBi, 0.8dBi, 4dBi, 4.5dBi, 5.4dBi, 6.6dBi SMA Male (2) Adhesive
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-MA990.A.001-ND | 29AK0740 | MA990.A.001 |
| Product Name | RF Antennas | Combo Antenna, 5.15-5.925Ghz, -2.9Db Rohs Compliant Taoglas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 3G, 4G, 5G, Beidou, GLONASS, GPS, GNSS, LTE, Wi-Fi | 3G, 4G, 5G, Beidou, GLONASS, GPS, GNSS, LTE, Wi-Fi | |
| Primary Frequency Range | 788.5 to 6525.0 MHz | ||
| Gain | 0.8000 to 6.6 dB | ||
| VSWR | 3 :1 |
Right hand circular polarised