Taoglas GSM & GPRS Antennas MA890.A.BIVW.001

Description
Taoglas MA890.A.BIVW.001
Request a Quote
Description
Taoglas MA890.A.BIVW.001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GSM & GPRS Antennas - 690677 - RS Components, Ltd.
Corby, Northants, United Kingdom
GSM & GPRS Antennas
690677
GSM & GPRS Antennas 690677
Taoglas MA890.A.BIVW.001

Taoglas MA890.A.BIVW.001

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 690677
Product Name GSM & GPRS Antennas
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain -0.5000 dB
View Details
Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers