10IN1 SCREWMOUNT 1*GNSS, 4*5G/4G
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-MA8010.A.001-ND | 690744 |
| Product Name | RF Antennas | Multi-Band Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 4G/5G, GNSS, LTE, Wi-Fi | Multi-band |
| Primary Frequency Range | 1176.0 to 1603.0 MHz | 600.0 to ? MHz |
| Gain | 2.49 to 3.93 dB | 3.93 dB |
| Technology Type | Flat Bar |
Vertical