Taoglas RF Antennas MA760.A.ABIC.003

Description
GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount
Request a Quote Datasheet
Description
GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1233-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1233-ND
RF Antennas 931-1233-ND
GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount

GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount

Buy Now Datasheet
Multi-Band Antennas - 2884817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2884817
Multi-Band Antennas 2884817
Pantheon MA760 4-in-1 Permanent Mount GN

Pantheon MA760 4-in-1 Permanent Mount GN

Supplier's Site
Dome Antenna, 5.4-5.9Ghz, 2.8Dbi; Antenna Type Taoglas - 72AC6131 - Newark, An Avnet Company
Chicago, IL, United States
Dome Antenna, 5.4-5.9Ghz, 2.8Dbi; Antenna Type Taoglas
72AC6131
Dome Antenna, 5.4-5.9Ghz, 2.8Dbi; Antenna Type Taoglas 72AC6131
DOME ANTENNA, 5.4-5.9GHZ, 2.8DBI; Antenna Type:Dome; Frequency Min:5.4GHz; Frequency Max:5.9GHz; Antenna Mounting:Screw; Gain:2.8dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

DOME ANTENNA, 5.4-5.9GHZ, 2.8DBI; Antenna Type:Dome; Frequency Min:5.4GHz; Frequency Max:5.9GHz; Antenna Mounting:Screw; Gain:2.8dBi; VSWR:1.7; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Pantheon MA760 4-in-1 Permanent Mount GNSS 4G/3G/2G 2xMIMO Wi-Fi

Antennas Pantheon MA760 4-in-1 Permanent Mount GNSS 4G/3G/2G 2xMIMO Wi-Fi

Buy Now Datasheet
RF Antennas - MA760.A.ABIC.003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA760.A.ABIC.003
RF Antennas MA760.A.ABIC.003
GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount

GLONASS, GPS, LTE, Wi-Fi Dome RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.602GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.7GHz, 2.9GHz ~ 3.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3), RP-SMA (1) Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1233-ND 2884817 72AC6131 MA760.A.ABIC.003 MA760.A.ABIC.003
Product Name RF Antennas Multi-Band Antennas Dome Antenna, 5.4-5.9Ghz, 2.8Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GLONASS, GPS, LTE, Wi-Fi Multi-band GLONASS, GPS, LTE, Wi-Fi
Gain 2.1 to 3.8 dB 4 dB 2.8 dB
VSWR 1.7 to 3 :1 1.7 :1
Technology Type Dome Dome
Additional Features Cable - 3m, LNA, Filter
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers