PANTHEON SCREWMOUNT 5G/4G(MIMO1&
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690750 | 931-MA741.W.A.BI.001-ND |
| Product Name | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | Modem or Wireless Network; 4G, 5G, CBRS |
| Primary Frequency Range | 600.0 to ? MHz | 788.5 to 5537.0 MHz |
| Gain | 8.1 dB | 2.8 to 8.1 dB |
| Form Factor / Mounting | External |