4.7GHz Dome RF Antenna 4.5GHz ~ 4.9GHz 4.4dBi RP-SMA Male Panel Mount
4.7GHz Dome RF Antenna 4.5GHz ~ 4.9GHz 4.4dBi RP-SMA Male Panel Mount
Antennas Spartan MA671 3in1 Permanent Mount 4.5-4.9GHz 3xMIMO, 3M CFD-200
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1198-ND | MA671.A.CGH.003 | MA671.A.CGH.003 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | RF Antennas | ||
| Primary Frequency Range | 4700.0 MHz | ||
| Gain | 4.4 dB |