892MHz, 1.575GHz, 1.9GHz GPS Dome RF Antenna 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz 4.5dBi SMB, Fakra Panel Mount
892MHz, 1.575GHz, 1.9GHz GPS Dome RF Antenna 824MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz 4.5dBi SMB, Fakra Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 931-1434-ND | MA650.ST.AB.003.DZ |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; GPS | GPS |
| Primary Frequency Range | 892.0 to 1900.0 MHz | |
| Gain | 4.5 dB |