Taoglas RF Antennas MA584.W.003

Description
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO W
Request a Quote Datasheet
Description
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA584.W.003-ND - DigiKey
Thief River Falls, MN, United States
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO W

4-IN-1 4X2.4~8GHZ WIFI/5G MIMO W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MA584.W.003-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.88 to 5.23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details