Taoglas RF Antennas MA584.A.003

Description
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO P
Request a Quote Datasheet
Description
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA584.A.003-ND - DigiKey
Thief River Falls, MN, United States
4-IN-1 4X2.4~8GHZ WIFI/5G MIMO P

4-IN-1 4X2.4~8GHZ WIFI/5G MIMO P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MA584.A.003-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.88 to 5.23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers