Taoglas RF Antennas MA344.W.LBI.001

Description
MA344.A 3-IN-1 GNSS AND 2X WIDEB
Request a Quote Datasheet
Description
MA344.A 3-IN-1 GNSS AND 2X WIDEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-MA344.W.LBI.001-ND - DigiKey
Thief River Falls, MN, United States
MA344.A 3-IN-1 GNSS AND 2X WIDEB

MA344.A 3-IN-1 GNSS AND 2X WIDEB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-MA344.W.LBI.001-ND
Product Name RF Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS
Primary Frequency Range 1176.0 to 1602.0 MHz
Gain -0.1500 to 3.71 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers