MA2336.A 6-IN-1 GNSS, 2X WIDEBAN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 931-MA2336.A.001-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; AM, FM, GNSS, Wi-Fi |
| Primary Frequency Range | 657.5 to 5537.0 MHz |
| Gain | 1.49 to 5.17 dB |
| VSWR | 1.5 to 3 :1 |
Linear, Vertical