WATSON MA2332.A TRIBAND (150-900
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 931-MA2332.A.001-ND |
| Product Name | RF Antennas |
| Applications | UHF, VHF |
| Primary Frequency Range | 163.5 to 481.0 MHz |
| Gain | 2 dB |
Dual slant ±45°