SYNERGYXR 9IN1 GNSS 350MM RG174
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690794 | 931-MA1609.A.001-ND |
| Product Name | Multi-Band Antennas | RF Antennas |
| Applications | Multi-band | Modem or Wireless Network; GPS; 4G, 5G, GNSS, GPS, Wi-Fi |
| Primary Frequency Range | 600.0 to ? MHz | 1575.0 to 1602.0 MHz |
| Gain | 2.82 dB | 2.45 to 3.79 dB |
| Form Factor / Mounting | External |