Taoglas RF Antennas MA.203W.AB.009

Description
860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive
Request a Quote Datasheet
Description
860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1240-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1240-ND
RF Antennas 931-1240-ND
860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive

860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive

Buy Now Datasheet
RF Antennas - MA.203W.AB.009 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA.203W.AB.009
RF Antennas MA.203W.AB.009
860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive

860MHz, 920MHz, 1.8GHz, 1.9GHz CDMA, GPS, GSM, UMTS Module RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz -3dB SMB, Fakra Adhesive

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1240-ND MA.203W.AB.009
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; CDMA, GPS, GSM, UMTS CDMA, GPS, GSM, UMTS
Primary Frequency Range 860.0 to 1900.0 MHz
Gain -3 dB
VSWR 1.92 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 2766677P - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details