Taoglas RF Antennas LPDA.02.032111

Description
829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount
Request a Quote Datasheet
Description
829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1566-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1566-ND
RF Antennas 931-1566-ND
829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount

829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas Engager LPDA.02 External Wide Band Directional LPDA Antenna

Antennas Engager LPDA.02 External Wide Band Directional LPDA Antenna

Buy Now Datasheet
RF Antennas - LPDA.02.032111 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
LPDA.02.032111
RF Antennas LPDA.02.032111
829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount

829MHz, 1.85GHz, 1.9625GHz, 2.45GHz, 2.6GHz, 3.5GHz DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 1.99MHz, 1.755GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.5GHz ~ 2.7GHz, 3.4GHz ~ 3.6GHz 7dBi, 6dBi, 6dBi, 5.5dBi, 5dBi, 5dBi SMA Male Bracket Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-1566-ND LPDA.02.032111 LPDA.02.032111
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi DCS, GSM, HSPA, LTE, PCS, UMTS, Wi-Fi
Primary Frequency Range 829.0 to 3500.0 MHz
Gain 5 to 7 dB
VSWR 2 to 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers