Taoglas RF Antennas - IS04B IS04B

Description
Manufacturer: Taoglas Limited Win Source Part Number: 205525-IS04B Packaging: Bulk Termination: Connector, SMA Male Ingress Protection: IP69K Mounting: Panel Mount Frequency Range: 868MHz to 870MHz Return Loss: -21.93dB Height (Max): 1.142" (29.00mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 869MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2.5 Gain: 2.09dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Taoglas Limited Win Source Part Number: 205525-IS04B Packaging: Bulk Termination: Connector, SMA Male Ingress Protection: IP69K Mounting: Panel Mount Frequency Range: 868MHz to 870MHz Return Loss: -21.93dB Height (Max): 1.142" (29.00mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 869MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2.5 Gain: 2.09dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - IS04B
IS04B
RF Antennas - IS04B IS04B
Manufacturer: Taoglas Limited Win Source Part Number: 205525-IS04B Packaging: Bulk Termination: Connector, SMA Male Ingress Protection: IP69K Mounting: Panel Mount Frequency Range: 868MHz to 870MHz Return Loss: -21.93dB Height (Max): 1.142" (29.00mm) Frequency Group: UHF (300 MHz to 1 GHz) Frequency (Center/Band): 869MHz Antenna Type: Dome Number of Bands: 1 VSWR: 2.5 Gain: 2.09dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Taoglas Limited
Win Source Part Number: 205525-IS04B
Packaging: Bulk
Termination: Connector, SMA Male
Ingress Protection: IP69K
Mounting: Panel Mount
Frequency Range: 868MHz to 870MHz
Return Loss: -21.93dB
Height (Max): 1.142" (29.00mm)
Frequency Group: UHF (300 MHz to 1 GHz)
Frequency (Center/Band): 869MHz
Antenna Type: Dome
Number of Bands: 1
VSWR: 2.5
Gain: 2.09dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
868MHZ Rf Antenna - 875-IS04B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
868MHZ Rf Antenna
875-IS04B
868MHZ Rf Antenna 875-IS04B
ANT HERCULES ISM 868MHZ SMA Product overview: IS04B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IS04B can be used for catalog matching and distributor lookup.

ANT HERCULES ISM 868MHZ SMA Product overview: IS04B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 868MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 868MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-IS04B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Antennas Antennas
Product Number IS04B 875-IS04B
Product Name RF Antennas - IS04B 868MHZ Rf Antenna
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details