Taoglas RF Antennas ILA.68

Description
LTCC UWB ANTENNA COVERING 6-8.5G
Request a Quote Datasheet
Description
LTCC UWB ANTENNA COVERING 6-8.5G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-ILA.68TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-ILA.68TR-ND
RF Antennas 931-ILA.68TR-ND
LTCC UWB ANTENNA COVERING 6-8.5G

LTCC UWB ANTENNA COVERING 6-8.5G

Buy Now Datasheet
RF Antennas - 931-ILA.68DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-ILA.68DKR-ND
RF Antennas 931-ILA.68DKR-ND
LTCC UWB ANTENNA COVERING 6-8.5G

LTCC UWB ANTENNA COVERING 6-8.5G

Buy Now Datasheet
RF Antennas - 931-ILA.68CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-ILA.68CT-ND
RF Antennas 931-ILA.68CT-ND
LTCC UWB ANTENNA COVERING 6-8.5G

LTCC UWB ANTENNA COVERING 6-8.5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-ILA.68TR-ND
Product Name RF Antennas
Applications UWB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details