915MHz Chip RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount
915MHz Chip RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount
915MHz Chip RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount
RF ANT 915MHZ CHIP SOLDER SMD Product overview: ILA.01 from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 915MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 915MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ILA.01 can be used for catalog matching and distributor lookup.
915MHz Chip RF Antenna 902MHz ~ 928MHz 1dBi Solder Surface Mount
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1080-2-ND | 875-ILA.01 | ILA.01 | ILA.01 |
| Product Name | RF Antennas | SMD 915MHZ Rf Antenna | Antennas | RF Antennas |
| Applications | RF Antennas | RF Testing | ||
| Primary Frequency Range | 915.0 MHz | |||
| Gain | 1 dB | |||
| VSWR | 2 :1 |