1.17645GHz, 1.2276GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.176GHz ~ 1.2276GHz, 1.561GHz ~ 1.61GHz 3dBi, 3.7dBi, 3.6dBi, 3.7dBi, 4dBi Pin Adhesive
1.17645GHz, 1.2276GHz, 1.561GHz, 1.57542GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.176GHz ~ 1.2276GHz, 1.561GHz ~ 1.61GHz 3dBi, 3.7dBi, 3.6dBi, 3.7dBi, 4dBi Pin Adhesive
Antennas L1,L2,L5 SingFeed CP Stck 50mm Terra Ptch
RF ANTENNA, PATCH, 1.602GHZ, ADHESIVE ROHS COMPLIANT: YES
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-HP5010A-ND | HP5010A | HP5010A | 36AJ9495 |
| Product Name | RF Antennas | RF Antennas | Antennas | Rf Antenna, Patch, 1.602Ghz, Adhesive Rohs Compliant Taoglas |
| Applications | Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS | Beidou, Galileo, GLONASS, GNSS, GPS | ||
| Primary Frequency Range | 1176.5 to 1602.0 MHz | |||
| Gain | 3 to 4 dB |