HP25258 PASSIVE MULTI-BAND GNSS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 931-HP25258.A-ND |
| Product Name | RF Antennas |
| Applications | GPS; BeiDou, Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS |
| Primary Frequency Range | 1176.0 to 1575.0 MHz |
| Gain | 2.52 to 4.48 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)