Taoglas RF Antennas HP2258.A

Description
GNSS L1/L2 PATCH 25*25*8MM
Request a Quote Datasheet
Description
GNSS L1/L2 PATCH 25*25*8MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-HP2258.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-HP2258.A-ND
RF Antennas 931-HP2258.A-ND
GNSS L1/L2 PATCH 25*25*8MM

GNSS L1/L2 PATCH 25*25*8MM

Buy Now Datasheet
Multi-Band Antennas - 690863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690863
Multi-Band Antennas 690863
Taoglas HP2258.A Multi-Band Antenna

Taoglas HP2258.A Multi-Band Antenna

Supplier's Site
Multi-Band Antennas - 690864 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690864
Multi-Band Antennas 690864
GNSS L1/L2 Patch 25*25*8mm

GNSS L1/L2 Patch 25*25*8mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Antennas Antennas
Product Number 931-HP2258.A-ND 690863
Product Name RF Antennas Multi-Band Antennas
Applications GPS; BeiDou, Galileo, GLONASS, GNSS, GPS Multi-band
Primary Frequency Range 1227.0 to 1589.0 MHz 1220.0 to ? MHz
Gain 1.4 to 3.44 dB 3.44 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2361492-7 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
Bolt Mount Dual Band GNSS Antenna - AS-ANT2B-BOLT-L1L2-10SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -4 to 149 F (-20 to 65 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details