5.5GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz 2.1dBi Solder Surface Mount
5.5GHz WLAN Chip RF Antenna 5.15GHz ~ 5.9GHz 2.1dBi Solder Surface Mount
Antennas 5150-5900MHz Ceramic Chip SMT
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1204-2-ND | HLA.01 | HLA.01 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | Modem or Wireless Network; WLAN | WLAN | |
| Primary Frequency Range | 5500.0 MHz | ||
| Gain | 2.1 dB | ||
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)