Taoglas RF Directional Coupler HC125A

Description
HC125A LOW PROFILE (1.5MM HEIGH
Request a Quote Datasheet
Description
HC125A LOW PROFILE (1.5MM HEIGH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 931-HC125ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
931-HC125ADKR-ND
RF Directional Coupler 931-HC125ADKR-ND
HC125A LOW PROFILE (1.5MM HEIGH

HC125A LOW PROFILE (1.5MM HEIGH

Buy Now Datasheet
RF Directional Coupler - 931-HC125ATR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
931-HC125ATR-ND
RF Directional Coupler 931-HC125ATR-ND
HC125A LOW PROFILE (1.5MM HEIGH

HC125A LOW PROFILE (1.5MM HEIGH

Buy Now Datasheet
RF Directional Coupler - 931-HC125ACT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
931-HC125ACT-ND
RF Directional Coupler 931-HC125ACT-ND
HC125A LOW PROFILE (1.5MM HEIGH

HC125A LOW PROFILE (1.5MM HEIGH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 931-HC125ADKR-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 1150.00 to 1630.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CDM-30M-4G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2600.00 to 5200.00 MHz
View Details