Taoglas WiFi Antennas GW.53.A151

Description
Dipole Antenna RP-SMA(M) Straight
Request a Quote Datasheet
Description
Dipole Antenna RP-SMA(M) Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 690729 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690729
WiFi Antennas 690729
Dipole Antenna RP-SMA(M) Straight

Dipole Antenna RP-SMA(M) Straight

Supplier's Site
WiFi Antennas - 690730 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
690730
WiFi Antennas 690730
Dipole Antenna RP-SMA(M) Straight

Dipole Antenna RP-SMA(M) Straight

Supplier's Site
RF Antennas - 931-GW.53.A151-ND - DigiKey
Thief River Falls, MN, United States
2.4/5.8GHZ DIPOLE ANTENNA RP-SMA

2.4/5.8GHZ DIPOLE ANTENNA RP-SMA

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690729 931-GW.53.A151-ND
Product Name WiFi Antennas RF Antennas
Applications Modem or Wireless Network Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN
Primary Frequency Range 2400.0 to ? MHz 2450.0 to 5475.0 MHz
Gain 4 dB 4.03 to 6.51 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RFID Antennas - 2272064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 5 dB
View Details