Taoglas RF Antennas FXUB65.07.0180C

Description
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive
Request a Quote Datasheet
Description
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1455-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1455-ND
RF Antennas 931-1455-ND
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive

829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive

Buy Now Datasheet
RF Antennas - FXUB65.07.0180C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXUB65.07.0180C
RF Antennas FXUB65.07.0180C
829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive

829MHz, 2.2GHz GSM, LTE, WLAN Flat Patch RF Antenna 700MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 3dBi IPEX MHFHT Adhesive

Buy Now
Rf Antenna, Patch, 2.7Ghz, Adhesive Rohs Compliant Taoglas - 36AJ9305 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Patch, 2.7Ghz, Adhesive Rohs Compliant Taoglas
36AJ9305
Rf Antenna, Patch, 2.7Ghz, Adhesive Rohs Compliant Taoglas 36AJ9305
RF ANTENNA, PATCH, 2.7GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PATCH, 2.7GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Minima 700-2700MHz Wide Band Flex ANT

Antennas Minima 700-2700MHz Wide Band Flex ANT

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1455-ND FXUB65.07.0180C 36AJ9305 FXUB65.07.0180C
Product Name RF Antennas RF Antennas Rf Antenna, Patch, 2.7Ghz, Adhesive Rohs Compliant Taoglas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, LTE, WLAN GSM, LTE, WLAN
Primary Frequency Range 829.0 to 2200.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details