Taoglas RFID Antennas FXR.1515.B.DG

Description
NFC FLEX ANTENNA (15*15*0.355 MM
Request a Quote Datasheet
Description
NFC FLEX ANTENNA (15*15*0.355 MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXR.1515.B.DG-ND - DigiKey
Thief River Falls, MN, United States
NFC FLEX ANTENNA (15*15*0.355 MM

NFC FLEX ANTENNA (15*15*0.355 MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-FXR.1515.B.DG-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers