Taoglas RFID Antennas FXR.08.52.0075X.A

Description
RFID Antenna 13.56MHz
Request a Quote Datasheet
Description
RFID Antenna 13.56MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-1423-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-1423-ND
RFID Antennas 931-1423-ND
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas - 36AJ9303 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas
36AJ9303
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas 36AJ9303
RF ANTENNA, NFC, 13.56MHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, NFC, 13.56MHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
RFID Antennas - FXR.08.52.0075X.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
FXR.08.52.0075X.A
RFID Antennas FXR.08.52.0075X.A
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 28AWG Cable ACH(F) NFC Flex ANT

Antennas 28AWG Cable ACH(F) NFC Flex ANT

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1423-ND 36AJ9303 FXR.08.52.0075X.A FXR.08.52.0075X.A
Product Name RFID Antennas Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas RFID Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-201-GWL3E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GLONASS, GPS, GSM, HSPA, LTE, UMTS
Technology Type Module
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL1-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Shielding Effectiveness Kit - Model AK-285T - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details