Taoglas RFID Antennas FXR.07.A

Description
13.56MHz Flat Patch RF Antenna Solder Adhesive
Request a Quote
Description
13.56MHz Flat Patch RF Antenna Solder Adhesive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Taoglas FXR.07.A is a circular, flexible NFC antenna designed for applications such as handheld devices, payment terminals, and body-worn smart devices. Operating at a frequency of 13.56 MHz, it features a low-profile design with a diameter of 45.5 mm and a thickness of 0.24 mm. The antenna is equipped with a peel-and-stick 3M adhesive backing for easy installation on plastic enclosures. It has a typical interrogation distance of 40 mm and is compliant with RoHS and REACH regulations. For optimal performance, it is recommended to use the antenna with a ferrite flux director when attached to conductive surfaces. Customization options are available for specific applications, subject to minimum order quantities.

Datasheet Summary
Powered by GS/AI

The Taoglas FXR.07.A is a circular, flexible NFC antenna designed for applications such as handheld devices, payment terminals, and body-worn smart devices. Operating at a frequency of 13.56 MHz, it features a low-profile design with a diameter of 45.5 mm and a thickness of 0.24 mm. The antenna is equipped with a peel-and-stick 3M adhesive backing for easy installation on plastic enclosures. It has a typical interrogation distance of 40 mm and is compliant with RoHS and REACH regulations. For optimal performance, it is recommended to use the antenna with a ferrite flux director when attached to conductive surfaces. Customization options are available for specific applications, subject to minimum order quantities.

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-1374-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-1374-ND
RFID Antennas 931-1374-ND
13.56MHz Flat Patch RF Antenna Solder Adhesive

13.56MHz Flat Patch RF Antenna Solder Adhesive

Buy Now Datasheet
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas - 36AJ9300 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas
36AJ9300
Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas 36AJ9300
RF ANTENNA, NFC, 13.56MHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, NFC, 13.56MHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - FXR.07.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXR.07.A
RF Antennas FXR.07.A
13.56MHz Flat Patch RF Antenna Solder Adhesive

13.56MHz Flat Patch RF Antenna Solder Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas
FXR.07.A
Antennas FXR.07.A
Antennas Flexible Near-Field Communications Ant

Antennas Flexible Near-Field Communications Ant

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1374-ND 36AJ9300 FXR.07.A FXR.07.A
Product Name RFID Antennas Rf Antenna, Nfc, 13.56Mhz, Adhesive Rohs Compliant Taoglas RF Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details