Taoglas 850MHZ 900MHZ Rf Antenna FXP14.24.0100B

Description
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.24.0100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.24.0100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
850MHZ 900MHZ Rf Antenna - 875-FXP14.24.0100B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MHZ 900MHZ Rf Antenna
875-FXP14.24.0100B
850MHZ 900MHZ Rf Antenna 875-FXP14.24.0100B
RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.24.0100B can be used for catalog matching and distributor lookup.

RF ANT 850MHZ/900MHZ FLAT PATCH Product overview: FXP14.24.0100B from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MHZ, 900MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 850MHZ, 900MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-FXP14.24.0100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 931-1130-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1130-ND
RF Antennas 931-1130-ND
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi IPEX MHF4 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi IPEX MHF4 Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas HEXABND GSM ANT 100M 0.81 MHF 4(HSC)

Antennas HEXABND GSM ANT 100M 0.81 MHF 4(HSC)

Buy Now Datasheet
RF Antennas - FXP14.24.0100B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP14.24.0100B
RF Antennas FXP14.24.0100B
850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi IPEX MHF4 Adhesive

850MHz, 900MHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA Flat Patch RF Antenna 2dBi, 1.5dBi, 3dBi, 2.5dBi, 2dBi, 2.5dBi IPEX MHF4 Adhesive

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 875-FXP14.24.0100B 931-1130-ND FXP14.24.0100B FXP14.24.0100B
Product Name 850MHZ 900MHZ Rf Antenna RF Antennas Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA 3G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, PCS, UMTS, WCDMA
Primary Frequency Range 850.0 to 2100.0 MHz
Gain 1.5 to 3 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - BB-FG9023 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Whip; Whip, Straight
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details