Taoglas RF Antennas FXP100.07.0100A

Description
2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet
Description
2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1058-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1058-ND
RF Antennas 931-1058-ND
2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
RF Antennas - FXP100.07.0100A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FXP100.07.0100A
RF Antennas FXP100.07.0100A
2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.3GHz, 2.5GHz, 3.5GHz WiMax™ Flat Patch RF Antenna 2.1GHz ~ 4.32GHz 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 931-1058-ND FXP100.07.0100A
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; WiMax™ WiMax™
Primary Frequency Range 2300.0 to 3500.0 MHz
Gain 3.2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details