GNSS AND WI-FI FLEXIBLE PCB ANTE
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 931-FXP050.07.0100C-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; GNSS, Wi-Fi |
| Primary Frequency Range | 1562.0 to 6525.0 MHz |
| Gain | 1.65 to 6.57 dB |
Dual slant ±45°