Taoglas FXM100.07.0060C Antenna
WI-FI FLEX PCB ANTENNA WITH COND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 690689 | 931-FXM100.07.0060C-ND |
| Product Name | WiFi Antennas | RF Antennas |
| Applications | Modem or Wireless Network | Modem or Wireless Network; Wi-Fi |
| Primary Frequency Range | 2400.0 to ? MHz | 2450.0 to 6525.0 MHz |
| Gain | 2.1 dB | 2.11 to 5.03 dB |
| Form Factor / Mounting | Internal |
Vertical