Taoglas RFID Antennas FXC.40.52.0075X.B.DG

Description
NFC FLEX ANTENNA (40*0.3 MM) WIT
Request a Quote Datasheet
Description
NFC FLEX ANTENNA (40*0.3 MM) WIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXC.40.52.0075X.B.DG-ND - DigiKey
Thief River Falls, MN, United States
NFC FLEX ANTENNA (40*0.3 MM) WIT

NFC FLEX ANTENNA (40*0.3 MM) WIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-FXC.40.52.0075X.B.DG-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details