Taoglas RFID Antennas FXC.30.B.DG

Description
NFC FLEX ANTENNA (30*0.3 MM) WIT
Request a Quote Datasheet
Description
NFC FLEX ANTENNA (30*0.3 MM) WIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 931-FXC.30.B.DG-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
931-FXC.30.B.DG-ND
RFID Antennas 931-FXC.30.B.DG-ND
NFC FLEX ANTENNA (30*0.3 MM) WIT

NFC FLEX ANTENNA (30*0.3 MM) WIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-FXC.30.B.DG-ND
Product Name RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RFID Antennas - 2272066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to 5800.0 MHz
Gain 2 dB
View Details