Taoglas RF Antennas FW.19.M6.F

Description
FW.19.M6.F TRIBAND (150-174/430-
Request a Quote Datasheet
Description
FW.19.M6.F TRIBAND (150-174/430-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-FW.19.M6.F-ND - DigiKey
Thief River Falls, MN, United States
FW.19.M6.F TRIBAND (150-174/430-

FW.19.M6.F TRIBAND (150-174/430-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 931-FW.19.M6.F-ND
Product Name RF Antennas
Applications GPS; UHF, VHF
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details