750.5MHz, 869MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.59GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 3.18dBi, 3.6dBi, 2.14dBi, 3.01dBi, 1.98dBi, 3dBi, 3.98dBi, 4.37dBi, 4.37dBi, 1.35dBi, 3.7dBi, 4.49dB RP-SMA Male, SMA Male Surface Mount
750.5MHz, 869MHz, 920MHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.59GHz Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 803MHz, 824MHz ~ 894MHz, 880MHz ~ 960MHz, 1.559GHz ~ 1.563GHz, 1.574GHz ~ 1.576GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 3.18dBi, 3.6dBi, 2.14dBi, 3.01dBi, 1.98dBi, 3dBi, 3.98dBi, 4.37dBi, 4.37dBi, 1.35dBi, 3.7dBi, 4.49dB RP-SMA Male, SMA Male Surface Mount
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-FMA959.A.LBFCG.001-ND | FMA959.A.LBFCG.001 | FMA959.A.LBFCG.001 |
| Product Name | RF Antennas | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | |
| Primary Frequency Range | 750.5 to 2590.0 MHz | ||
| Gain | 1.35 to 4.49 dB | ||
| VSWR | 2 to 3 :1 |