Taoglas RF Antennas FMA103.A.AF.001

Description
860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount
Request a Quote Datasheet
Description
860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-FMA103.A.AF.001-ND - DigiKey
Thief River Falls, MN, United States
860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount

860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - FMA103.A.AF.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FMA103.A.AF.001
RF Antennas FMA103.A.AF.001
860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount

860MHz, 920MHz, 1.575GHz, 1.795GHz, 1.92GHz, 2.045GHz GLONASS, GPS Dome RF Antenna 824MHz ~ 896MHz, 880MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.1dBi, 1.6dBi, -1dBi, 0.1dBi, 0.6dBi, -0.9dBi SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 931-FMA103.A.AF.001-ND FMA103.A.AF.001 FMA103.A.AF.001
Product Name RF Antennas Antennas RF Antennas
Applications GPS; GLONASS, GPS GLONASS, GPS
Primary Frequency Range 860.0 to 2045.0 MHz
Gain -1 to 1.6 dB
VSWR 2 to 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers