Taoglas Multi-Band Antennas FG.81.A

Description
868MHz 6dBi Panel Antenna
Request a Quote Datasheet
Description
868MHz 6dBi Panel Antenna
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 690762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
690762
Multi-Band Antennas 690762
868MHz 6dBi Panel Antenna

868MHz 6dBi Panel Antenna

Supplier's Site
RF Antennas - 931-FG.81.A-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-FG.81.A-ND
RF Antennas 931-FG.81.A-ND
868MHZ 6DBI PANEL ANTENNA 300MM

868MHZ 6DBI PANEL ANTENNA 300MM

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Antennas Antennas
Product Number 690762 931-FG.81.A-ND
Product Name Multi-Band Antennas RF Antennas
Applications Multi-band Cellular or PCS Terminal; Modem or Wireless Network; ISM, LTE
Primary Frequency Range 868.0 to ? MHz 868.0 MHz
Gain 6 dB 7.12 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers