Taoglas Coaxial Cables (RF) CAB.956

Description
"Cable Assembly Coaxial MCX to N-Type RG-316 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial MCX to N-Type RG-316 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 931-1289-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
931-1289-ND
Coaxial Cables (RF) 931-1289-ND
"Cable Assembly Coaxial MCX to N-Type RG-316 3.937"" (100.00mm)"

"Cable Assembly Coaxial MCX to N-Type RG-316 3.937"" (100.00mm)"

Buy Now Datasheet
RF Cable Assemblies - CAB.956 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CAB.956
RF Cable Assemblies CAB.956
RF Cable Assemblies CAB.956 N Type Jack with O-Ring to 100mm(3.93") RG-316 MCX(M)ST PLUG

RF Cable Assemblies CAB.956 N Type Jack with O-Ring to 100mm(3.93") RG-316 MCX(M)ST PLUG

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CAB.956 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CAB.956
Cable Assemblies - Coaxial Cables (RF) CAB.956
CBL ASSY MCX-NTYPE PL-JK 3.937"

CBL ASSY MCX-NTYPE PL-JK 3.937"

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 931-1289-ND CAB.956 CAB.956
Product Name Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details