Taoglas Coaxial Cables (RF) CAB.951

Description
"Cable Assembly Coaxial SMA to N-Type RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-316 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 931-1285-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
931-1285-ND
Coaxial Cables (RF) 931-1285-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial SMA to N-Type RG-316 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assy, N-Type Jack-Sma Plug, 1M Rohs Compliant Taoglas - 36AJ3185 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, N-Type Jack-Sma Plug, 1M Rohs Compliant Taoglas
36AJ3185
Cable Assy, N-Type Jack-Sma Plug, 1M Rohs Compliant Taoglas 36AJ3185
CABLE ASSY, N-TYPE JACK-SMA PLUG, 1M ROHS COMPLIANT: YES

CABLE ASSY, N-TYPE JACK-SMA PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - CAB.951 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
CAB.951
RF Cable Assemblies CAB.951
RF Cable Assemblies CAB.951 N Type Jack with O-Ring to 1000mm(3.28ft) RG-316 to SMA(M)

RF Cable Assemblies CAB.951 N Type Jack with O-Ring to 1000mm(3.28ft) RG-316 to SMA(M)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 931-1285-ND 36AJ3185 CAB.951
Product Name Coaxial Cables (RF) Cable Assy, N-Type Jack-Sma Plug, 1M Rohs Compliant Taoglas RF Cable Assemblies
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
2 suppliers