"Cable Assembly Coaxial U.FL (UMCC) to SMA 1.13mm OD Coaxial Cable 3.937"" (100.00mm)"
CABLE ASSY, RA U.FL PLUG-SMA JACK, 100MM ROHS COMPLIANT: YES
RF Cable Assemblies SMA(F)100mm Jack to Hirose U.FL 1.13
CBL ASSY U.FL-SMA JCK-PLG 3.937"
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2887368 | 931-1187-ND | 36AJ3184 | CAB.719 | CAB.719 |
| Product Name | Coaxial Cable | Coaxial Cables (RF) | Cable Assy, Ra U.fl Plug-Sma Jack, 100Mm Rohs Compliant Taoglas | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | Networking | RF | RF | ||
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Cable Length | 0.3281 ft (1 dm) | 0.3281 ft (1 dm) | 0.3281 ft (1.0000 dm) |